The PCA9534APW is an 8-bit I²C and SMBus low-power I/O expander with interrupt output and configuration registers, housed in a 16-pin TSSOP package. It operates from 2.3 V to 5.5 V, supports 400 kHz I²C bus speeds, and features open-drain active-low interrupt output. The device has 5-V tolerant I/O ports, latched high-current outputs for directly driving LEDs, and low standby current consumption of 1 μA max. It includes an internal power-on reset, noise filters on SCL and SDA inputs, and exceeds 100 mA latch-up performance per JESD78, Class II. ESD protection exceeds 2000 V HBM, 200 V MM, and 1000 V CDM. Operating temperature range is -40 °C to 85 °C.
Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-TSSOP -40 to 85
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP
Remote 8-Bit I2C and Low-Power I/O Expander With Interrupt Output and Configuration Registers 16-TSSOP -40 to 85 Product overview: PCA9534APW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 8-bit, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9534APW can be used for catalog matching and distributor lookup.
IC I/O EXPANDER I2C 8B 16TSSOP
I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Interface - I/O Expanders Remote 8B I2C & Lo- Pwr I/O Expander
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9534APW | 296-33491-5-ND | 749-PCA9534APW | PCA9534APW | PCA9534APW | PCA9534APW |
| Product Name | PCA9534A Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers | I/O Expanders | Low-Power 8-bit TSSOP Interface Transceiver IC | I/O Expanders | I/O Expanders | Interface - I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | ||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS | RoHS |