Texas Instruments Interface - Interface - Specialized - PCA9545APWRG4 PCA9545APWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 061215-PCA9545APWRG4 Packaging: Reel - TR Applications: Translating Switch Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 20-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 061215-PCA9545APWRG4 Packaging: Reel - TR Applications: Translating Switch Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 20-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PCA9545APWRG4 - 061215-PCA9545APWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCA9545APWRG4
061215-PCA9545APWRG4
Interface - Interface - Specialized - PCA9545APWRG4 061215-PCA9545APWRG4
Manufacturer: Texas Instruments Win Source Part Number: 061215-PCA9545APWRG4 Packaging: Reel - TR Applications: Translating Switch Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 20-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 061215-PCA9545APWRG4
Packaging: Reel - TR
Applications: Translating Switch
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 061215-PCA9545APWRG4
Product Name Interface - Interface - Specialized - PCA9545APWRG4
Supply Voltage Other; 2.3 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface Transceiver IC - 702-SI32193-A-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Interface module - 704-5114 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 2966PC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
View Details