Texas Instruments PCA9548A 8-Channel I2C Switch With Reset PCA9548APWG4

Description
8-Channel I2C Switch With Reset 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Channel I2C Switch With Reset 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCA9548A 8-Channel I2C Switch With Reset - PCA9548APWG4 - Texas Instruments
Dallas, TX, United States
PCA9548A 8-Channel I2C Switch With Reset
PCA9548APWG4
PCA9548A 8-Channel I2C Switch With Reset PCA9548APWG4
8-Channel I2C Switch With Reset 24-TSSOP -40 to 85

8-Channel I2C Switch With Reset 24-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Specialized - PCA9548APWG4 - 209666-PCA9548APWG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCA9548APWG4
209666-PCA9548APWG4
Interface - Interface - Specialized - PCA9548APWG4 209666-PCA9548APWG4
Manufacturer: Texas Instruments Win Source Part Number: 209666-PCA9548APWG4 Packaging: Tube/Rail Applications: Translating Switch Mounting: Surface Mount Categories: Integrated Circuits Status: Not For New Designs Case / Package: 24-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 209666-PCA9548APWG4
Packaging: Tube/Rail
Applications: Translating Switch
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number PCA9548APWG4 209666-PCA9548APWG4
Product Name PCA9548A 8-Channel I2C Switch With Reset Interface - Interface - Specialized - PCA9548APWG4
Technology I2C
Unlock Full Specs
to access all available technical data

Similar Products

DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-89615012A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
SN54AS760 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-87767012A - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301MDA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details