Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA1692IDGKT

Description
Win Source Part Number: 1000506-OPA1692IDGKT Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: SoundPlus™ Package: Tape & Reel Number of Circuits: 2 Standard Package: 250 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Audio Slew Rate: 23V/µs Gain Bandwidth Product: 5.1 MHz Current - Input Bias: 300 nA Voltage - Input Offset: 250 µV Current - Supply: 650µA (x2 Channels) Current - Output / Channel: 50 mA Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-47619-1,296-4761 9-2,296-47619-6 Base Product Number: OPA1692 Voltage - Supply Span (Min): 3.5 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet
Description
Win Source Part Number: 1000506-OPA1692IDGKT Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: SoundPlus™ Package: Tape & Reel Number of Circuits: 2 Standard Package: 250 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Audio Slew Rate: 23V/µs Gain Bandwidth Product: 5.1 MHz Current - Input Bias: 300 nA Voltage - Input Offset: 250 µV Current - Supply: 650µA (x2 Channels) Current - Output / Channel: 50 mA Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-47619-1,296-4761 9-2,296-47619-6 Base Product Number: OPA1692 Voltage - Supply Span (Min): 3.5 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1000506-OPA1692IDGKT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1000506-OPA1692IDGKT
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1000506-OPA1692IDGKT
Win Source Part Number: 1000506-OPA1692IDGKT Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: SoundPlus™ Package: Tape & Reel Number of Circuits: 2 Standard Package: 250 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Audio Slew Rate: 23V/µs Gain Bandwidth Product: 5.1 MHz Current - Input Bias: 300 nA Voltage - Input Offset: 250 µV Current - Supply: 650µA (x2 Channels) Current - Output / Channel: 50 mA Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-47619-1,296-4761 9-2,296-47619-6 Base Product Number: OPA1692 Voltage - Supply Span (Min): 3.5 V Voltage - Supply Span (Max): 36 V

Win Source Part Number: 1000506-OPA1692IDGKT
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: SoundPlus™
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Audio
Slew Rate: 23V/µs
Gain Bandwidth Product: 5.1 MHz
Current - Input Bias: 300 nA
Voltage - Input Offset: 250 µV
Current - Supply: 650µA (x2 Channels)
Current - Output / Channel: 50 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-47619-1,296-47619-2,296-47619-6
Base Product Number: OPA1692
Voltage - Supply Span (Min): 3.5 V
Voltage - Supply Span (Max): 36 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1000506-OPA1692IDGKT
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261044-SI2439-A-GMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface module - 704-2004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26LS30/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
2 suppliers