Texas Instruments PCA9538 Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers PCA9538DWR

Description
Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers 16-SOIC -40 to 85
Request a Quote
Description
Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCA9538DWR is an 8-bit I/O expander designed for I²C and SMBus applications, offering a low-power solution with a maximum standby current of 1 OºA. It operates within a power supply range of 2.3 V to 5.5 V and supports both 100-kHz and 400-kHz clock frequencies. The device features an open-drain active-low interrupt output and an active-low reset input, allowing for efficient communication with microcontrollers. With two hardware address pins, A0 and A1, the PCA9538DWR can accommodate up to four devices on the same I²C bus. It includes configuration registers for input and output settings, as well as a polarity inversion register. The outputs are latched and capable of driving high-current loads, such as LEDs. The device also incorporates noise filtering on the SCL/SDA inputs and ensures no glitches occur on power-up, making it suitable for various applications requiring additional I/O capabilities. The PCA9538DWR is available in a 16-pin SOIC package and is rated for operation in temperatures ranging from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The PCA9538DWR is an 8-bit I/O expander designed for I²C and SMBus applications, offering a low-power solution with a maximum standby current of 1 OºA. It operates within a power supply range of 2.3 V to 5.5 V and supports both 100-kHz and 400-kHz clock frequencies. The device features an open-drain active-low interrupt output and an active-low reset input, allowing for efficient communication with microcontrollers. With two hardware address pins, A0 and A1, the PCA9538DWR can accommodate up to four devices on the same I²C bus. It includes configuration registers for input and output settings, as well as a polarity inversion register. The outputs are latched and capable of driving high-current loads, such as LEDs. The device also incorporates noise filtering on the SCL/SDA inputs and ensures no glitches occur on power-up, making it suitable for various applications requiring additional I/O capabilities. The PCA9538DWR is available in a 16-pin SOIC package and is rated for operation in temperatures ranging from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
PCA9538 Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers - PCA9538DWR - Texas Instruments
Dallas, TX, United States
PCA9538 Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers
PCA9538DWR
PCA9538 Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers PCA9538DWR
Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers 16-SOIC -40 to 85

Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power 8-bit SOIC Interface Transceiver IC
749-PCA9538DWR
Low-Power 8-bit SOIC Interface Transceiver IC 749-PCA9538DWR
Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers 16-SOIC -40 to 85 Product overview: PCA9538DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 8-bit, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9538DWR can be used for catalog matching and distributor lookup.

Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers 16-SOIC -40 to 85 Product overview: PCA9538DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 8-bit, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9538DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - 296-21768-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-21768-2-ND
I/O Expanders 296-21768-2-ND
I/O Expander 8 I²C, SMBus 400kHz 16-SOIC

I/O Expander 8 I²C, SMBus 400kHz 16-SOIC

Buy Now Datasheet
I/O Expanders - 296-21768-1-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-21768-1-ND
I/O Expanders 296-21768-1-ND
I/O Expander 8 I²C, SMBus 400kHz 16-SOIC

I/O Expander 8 I²C, SMBus 400kHz 16-SOIC

Buy Now Datasheet
I/O Expanders - 296-21768-6-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-21768-6-ND
I/O Expanders 296-21768-6-ND
I/O Expander 8 I²C, SMBus 400kHz 16-SOIC

I/O Expander 8 I²C, SMBus 400kHz 16-SOIC

Buy Now Datasheet
I/O Expanders - PCA9538DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCA9538DWR
I/O Expanders PCA9538DWR
I/O Expander 8 I²C, SMBus 400 kHz 16-SOIC

I/O Expander 8 I²C, SMBus 400 kHz 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCA9538DWR 749-PCA9538DWR 296-21768-2-ND PCA9538DWR
Product Name PCA9538 Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers Low-Power 8-bit SOIC Interface Transceiver IC I/O Expanders I/O Expanders
Technology I2C I2C; SMBus I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Transceiver Port / Bus Expander Port / Bus Expander
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301MSA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4052BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CDIP (0.300\", 7.62mm)
View Details
DS26F31MQML Quad High Speed Differential Line Drivers - 5962-7802302M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details