Win Source Part Number: 1151076-OPA1662AIDGK
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: SoundPlus™
Package: Tube
Number of Circuits: 2
Standard Package: 80
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Audio
Slew Rate: 17V/µs
Gain Bandwidth Product: 22 MHz
Current - Input Bias: 600 nA
Voltage - Input Offset: 500 µV
Current - Supply: 1.5mA (x2 Channels)
Current - Output / Channel: 30 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: TEXTISOPA1662AIDGK,2
Base Product Number: OPA1662
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 36 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 1151076-OPA1662AIDGK |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Device Type | Buffer |