Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1664AIDR OPA1664AIDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 888073-OPA1664AIDR Series: Automotive, AEC-Q100, SoundPlus™ Operating Temperature Range: -40°C ~ 85°C Features: Audio Amplifier 4 Circuit Rail-to-Rail 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: OPA1664 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: OPA1664AIDR-ND, -296-35039-1, -296-35039-1-ND, 296-35039-6, -OPA1664AIDR-NDR, 296-35039-1, 296-35039-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 888073-OPA1664AIDR Series: Automotive, AEC-Q100, SoundPlus™ Operating Temperature Range: -40°C ~ 85°C Features: Audio Amplifier 4 Circuit Rail-to-Rail 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: OPA1664 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: OPA1664AIDR-ND, -296-35039-1, -296-35039-1-ND, 296-35039-6, -OPA1664AIDR-NDR, 296-35039-1, 296-35039-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1664AIDR - 888073-OPA1664AIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1664AIDR
888073-OPA1664AIDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1664AIDR 888073-OPA1664AIDR
Manufacturer: Texas Instruments Win Source Part Number: 888073-OPA1664AIDR Series: Automotive, AEC-Q100, SoundPlus™ Operating Temperature Range: -40°C ~ 85°C Features: Audio Amplifier 4 Circuit Rail-to-Rail 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: OPA1664 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: OPA1664AIDR-ND, -296-35039-1, -296-35039-1-ND, 296-35039-6, -OPA1664AIDR-NDR, 296-35039-1, 296-35039-2

Manufacturer: Texas Instruments
Win Source Part Number: 888073-OPA1664AIDR
Series: Automotive, AEC-Q100, SoundPlus™
Operating Temperature Range: -40°C ~ 85°C
Features: Audio Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA1664
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: OPA1664AIDR-ND, -296-35039-1, -296-35039-1-ND, 296-35039-6, -OPA1664AIDR-NDR, 296-35039-1, 296-35039-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 888073-OPA1664AIDR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1664AIDR
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1092812-SI3210M-E-GM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V~ 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Human Machine Interface (HMI) - 762-5303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 54ACT11004FK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC
View Details