The PCA6107DWR is an 8-bit I/O expander designed for I²C and SMBus interfaces, suitable for low-power applications. It operates within a supply voltage range of 2.3 V to 5.5 V and features a low standby current consumption of 1 OºA maximum. The device supports up to eight I²C addresses through three hardware address pins, allowing multiple devices to be connected on the same bus. The PCA6107 includes an open-drain active-low interrupt output that signals changes in input states, facilitating efficient communication with a microcontroller without continuous I²C bus activity. It also features a reset input, configuration registers, and polarity inversion capabilities for input ports. The output ports are capable of high-current drive, making them suitable for directly driving LEDs. The device is packaged in an 18-pin SOIC format and is rated for operation in temperatures ranging from -40°C to 85°C. Engineers should consider the PCA6107DWR for projects requiring a compact, low-power I/O expansion solution with interrupt capabilities and flexibility in configuration.
Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers 18-SOIC -40 to 85
Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers 18-SOIC -40 to 85 Product overview: PCA6107DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 8-bit, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA6107DWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026438-PCA6107DWR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-SOIC
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
I/O Expander 8 I²C, SMBus 400kHz 18-SOIC
I/O Expander 8 I²C, SMBus 400 kHz 18-SOIC
Interface - I/O Expanders Rem 8B I2C & SMBus Lo-Pwr I/O Expander
IC I/O EXPANDER I2C 8B 18SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA6107DWR | 749-PCA6107DWR | 026438-PCA6107DWR | 296-21756-2-ND | PCA6107DWR | PCA6107DWR | PCA6107DWR |
| Product Name | PCA6107 Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers | Low-Power 8-bit SOIC Interface Transceiver IC | Interface - Interface - I/O Expanders - PCA6107DWR | I/O Expanders | I/O Expanders | Interface - I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | |||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander | |||
| Features | RoHS | RoHS | RoHS | RoHS |