Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA1652AIDGK

Description
Win Source Part Number: 1116849-OPA1652AIDGK Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: SoundPlus™ Package: Tube Number of Circuits: 2 Standard Package: 80 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Audio Slew Rate: 10V/µs Gain Bandwidth Product: 18 MHz Current - Input Bias: 10 pA Voltage - Input Offset: 500 µV Current - Supply: 2mA (x2 Channels) Current - Output / Channel: 30 mA Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): OPA1652AIDGK .; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-30312-5,OPA1652A IDGK-ND,2156-OPA1652 AIDGK,TEXTISOPA1652A IDGK Base Product Number: OPA1652 Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet
Description
Win Source Part Number: 1116849-OPA1652AIDGK Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: SoundPlus™ Package: Tube Number of Circuits: 2 Standard Package: 80 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Audio Slew Rate: 10V/µs Gain Bandwidth Product: 18 MHz Current - Input Bias: 10 pA Voltage - Input Offset: 500 µV Current - Supply: 2mA (x2 Channels) Current - Output / Channel: 30 mA Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): OPA1652AIDGK .; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-30312-5,OPA1652A IDGK-ND,2156-OPA1652 AIDGK,TEXTISOPA1652A IDGK Base Product Number: OPA1652 Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1116849-OPA1652AIDGK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1116849-OPA1652AIDGK
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1116849-OPA1652AIDGK
Win Source Part Number: 1116849-OPA1652AIDGK Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: SoundPlus™ Package: Tube Number of Circuits: 2 Standard Package: 80 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Audio Slew Rate: 10V/µs Gain Bandwidth Product: 18 MHz Current - Input Bias: 10 pA Voltage - Input Offset: 500 µV Current - Supply: 2mA (x2 Channels) Current - Output / Channel: 30 mA Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): OPA1652AIDGK .; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-30312-5,OPA1652A IDGK-ND,2156-OPA1652 AIDGK,TEXTISOPA1652A IDGK Base Product Number: OPA1652 Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 36 V

Win Source Part Number: 1116849-OPA1652AIDGK
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: SoundPlus™
Package: Tube
Number of Circuits: 2
Standard Package: 80
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Audio
Slew Rate: 10V/µs
Gain Bandwidth Product: 18 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 500 µV
Current - Supply: 2mA (x2 Channels)
Current - Output / Channel: 30 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): OPA1652AIDGK .;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-30312-5,OPA1652AIDGK-ND,2156-OPA1652AIDGK,TEXTISOPA1652AIDGK
Base Product Number: OPA1652
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1116849-OPA1652AIDGK
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Interface Transceiver IC - 722-SI2457-D-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-005 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 54AC05/QDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details