Texas Instruments PCA9534A Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers PCA9534ADB

Description
Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-SSOP -40 to 85
Request a Quote Datasheet
Description
Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCA9534A Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers - PCA9534ADB - Texas Instruments
Dallas, TX, United States
PCA9534A Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers
PCA9534ADB
PCA9534A Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers PCA9534ADB
Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-SSOP -40 to 85

Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-SSOP -40 to 85

Buy Now Datasheet
I/O Expanders - PCA9534ADB-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
PCA9534ADB-ND
I/O Expanders PCA9534ADB-ND
I/O Expander 8 I²C, SMBus 400kHz 16-SSOP

I/O Expander 8 I²C, SMBus 400kHz 16-SSOP

Buy Now Datasheet
Singapore, Singapore
Low-Power 8-bit SSOP Interface Transceiver IC
749-PCA9534ADB
Low-Power 8-bit SSOP Interface Transceiver IC 749-PCA9534ADB
Remote 8-Bit I2C and Low-Power I/O Expander With Interrupt Output and Configuration Registers 16-SSOP -40 to 85 Product overview: PCA9534ADB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 8-bit, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9534ADB can be used for catalog matching and distributor lookup.

Remote 8-Bit I2C and Low-Power I/O Expander With Interrupt Output and Configuration Registers 16-SSOP -40 to 85 Product overview: PCA9534ADB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 8-bit, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9534ADB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - PCA9534ADB - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
PCA9534ADB
I/O Expanders PCA9534ADB
IC I/O EXPANDER I2C 8B 16SSOP

IC I/O EXPANDER I2C 8B 16SSOP

Supplier's Site Datasheet
I/O Expanders - PCA9534ADB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCA9534ADB
I/O Expanders PCA9534ADB
I/O Expander 8 I²C, SMBus 400 kHz 16-SSOP

I/O Expander 8 I²C, SMBus 400 kHz 16-SSOP

Buy Now
Sheung Wan, Hong Kong
Interface - I/O Expanders
PCA9534ADB
Interface - I/O Expanders PCA9534ADB
Interface - I/O Expanders Remote 8B I2C & Lo- Pwr I/O Expander

Interface - I/O Expanders Remote 8B I2C & Lo- Pwr I/O Expander

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCA9534ADB PCA9534ADB-ND 749-PCA9534ADB PCA9534ADB PCA9534ADB PCA9534ADB
Product Name PCA9534A Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers I/O Expanders Low-Power 8-bit SSOP Interface Transceiver IC I/O Expanders I/O Expanders Interface - I/O Expanders
Technology I2C I2C; SMBus I2C; SMBus; I²C, SMBus I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Port / Bus Expander Transceiver Port / Bus Expander
Features RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCHR16269A 12-Bit To 24-Bit Registered Bus Exchanger With 3-State Outputs - 74ALVCHR16269ALG4 - Texas Instruments
Specs
Technology ALVC
Supply Voltage 1.8V; 2.5V; 2.7V; 3.3V; Other; 1.8,2.5,2.7,3.3
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
CD54ACT541 Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD54ACT541F3A - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CD74ACT541 Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT541EE4 - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1038108-32R2210RX-4CL - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
3 suppliers