Texas Instruments ONET1141L 11.3Gbps Modulator Driver ONET1141LRGET

Description
11.3Gbps Modulator Driver 24-VQFN -40 to 100
Request a Quote Datasheet
Description
11.3Gbps Modulator Driver 24-VQFN -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ONET1141L 11.3Gbps Modulator Driver - ONET1141LRGET - Texas Instruments
Dallas, TX, United States
ONET1141L 11.3Gbps Modulator Driver
ONET1141LRGET
ONET1141L 11.3Gbps Modulator Driver ONET1141LRGET
11.3Gbps Modulator Driver 24-VQFN -40 to 100

11.3Gbps Modulator Driver 24-VQFN -40 to 100

Buy Now Datasheet
Laser Drivers - 296-36687-2-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
296-36687-2-ND
Laser Drivers 296-36687-2-ND
Laser Driver IC 11.3Gbps 1 Channel 2.97V ~ 3.63V 24-VQFN (4x4)

Laser Driver IC 11.3Gbps 1 Channel 2.97V ~ 3.63V 24-VQFN (4x4)

Buy Now Datasheet
Laser Drivers - 296-36687-1-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
296-36687-1-ND
Laser Drivers 296-36687-1-ND
Laser Driver IC 11.3Gbps 1 Channel 2.97V ~ 3.63V 24-VQFN (4x4)

Laser Driver IC 11.3Gbps 1 Channel 2.97V ~ 3.63V 24-VQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers - ONET1141LRGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
ONET1141LRGET
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers ONET1141LRGET
IC LASER DRV 11.3GB 3.63V 24VQFN

IC LASER DRV 11.3GB 3.63V 24VQFN

Supplier's Site
Laser Driver - ONET1141LRGET - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Laser Driver
ONET1141LRGET
Laser Driver ONET1141LRGET
Laser Driver 11.3Gbps Modulator Driver

Laser Driver 11.3Gbps Modulator Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ONET1141LRGET 296-36687-2-ND ONET1141LRGET ONET1141LRGET
Product Name ONET1141L 11.3Gbps Modulator Driver Laser Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers Laser Driver
Device Type ONET1141L 11.3Gbps Modulator Driver Laser Driver Laser Driver Laser Driver
Features RoHS RoHS
Supply Voltage 3.3V Other; 2.97V ~ 3.63V
Data Rate 1.13E7 kbps 1.13E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

ONET1101L 11.3 Gbps Laser Diode Driver - ONET1101LRGER - Texas Instruments
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
4 suppliers
Interface Transceiver IC - 710-32R2211RX - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-8854001DA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details
SN55189A Quadruple Line Receiver - 5962-8688802DA - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
2 suppliers