The PCA9538 is an 8-bit I/O expander for the I2C and SMBus interfaces, providing parallel input/output expansion with an active-low interrupt output, reset input, and configuration registers. It operates from 2.3 V to 5.5 V, supports 400-kHz Fast-mode I2C, and features 5-V tolerant I/O ports with high-current drive for LEDs. The device has a maximum standby current of 1 μA and includes noise filters on SCL/SDA. The PCA9538DBR variant is in a 16-pin SSOP package measuring 6.20 mm × 5.30 mm and operates from -40 °C to 85 °C. Two address pins allow up to four devices on a single bus, and all channels configure as inputs at power-up. Latch-up performance exceeds 100 mA per JESD, and ESD protection meets JESD 22 standards including 2000-V HBM and 1000-V CDM.
Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers 16-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 026467-PCA9538DBR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
I/O Expander 8 I²C, SMBus 400kHz 16-SSOP
Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers 16-SSOP -40 to 85 Product overview: PCA9538DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 8-bit, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9538DBR can be used for catalog matching and distributor lookup.
IC I/O EXPANDER I2C 8B 16SSOP
Interface - I/O Expanders Rem 8B I2C & SMBus Lo-Pwr I/O Expander
I/O Expander 8 I²C, SMBus 400 kHz 16-SSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9538DBR | 026467-PCA9538DBR | 296-21766-2-ND | 749-PCA9538DBR | PCA9538DBR | PCA9538DBR | PCA9538DBR |
| Product Name | PCA9538 Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers | Interface - Interface - I/O Expanders - PCA9538DBR | I/O Expanders | Low-Power 8-bit SSOP Interface Transceiver IC | I/O Expanders | Interface - I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | |||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander | |||
| Features | RoHS | RoHS | RoHS | RoHS |