Texas Instruments PCA9534A Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers PCA9534APWG4

Description
Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCA9534A Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers - PCA9534APWG4 - Texas Instruments
Dallas, TX, United States
PCA9534A Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers
PCA9534APWG4
PCA9534A Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers PCA9534APWG4
Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-TSSOP -40 to 85

Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number PCA9534APWG4
Product Name PCA9534A Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers
Technology I2C
Device Type Port / Bus Expander
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221303M2A - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1377300-100114FC - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
3 suppliers
 - 74FCT373ASC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type SOP; SOP20
View Details
74ACT16244 16-Bit Buffers/Line Drivers With 3-State Outputs - 74ACT16244DL - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
4 suppliers