Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA1692IDR

Description
Win Source Part Number: 960983-OPA1692IDR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: SoundPlus™ Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Audio Slew Rate: 23V/µs Gain Bandwidth Product: 5.1 MHz Current - Input Bias: 300 nA Voltage - Input Offset: 250 µV Current - Supply: 650µA (x2 Channels) Current - Output / Channel: 50 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-51489-1,296-5148 9-2,OPA1692IDR-ND,29 6-51489-6 Base Product Number: OPA1692 Voltage - Supply Span (Min): 3.5 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet
Description
Win Source Part Number: 960983-OPA1692IDR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: SoundPlus™ Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Audio Slew Rate: 23V/µs Gain Bandwidth Product: 5.1 MHz Current - Input Bias: 300 nA Voltage - Input Offset: 250 µV Current - Supply: 650µA (x2 Channels) Current - Output / Channel: 50 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-51489-1,296-5148 9-2,OPA1692IDR-ND,29 6-51489-6 Base Product Number: OPA1692 Voltage - Supply Span (Min): 3.5 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 960983-OPA1692IDR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
960983-OPA1692IDR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 960983-OPA1692IDR
Win Source Part Number: 960983-OPA1692IDR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: SoundPlus™ Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Audio Slew Rate: 23V/µs Gain Bandwidth Product: 5.1 MHz Current - Input Bias: 300 nA Voltage - Input Offset: 250 µV Current - Supply: 650µA (x2 Channels) Current - Output / Channel: 50 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-51489-1,296-5148 9-2,OPA1692IDR-ND,29 6-51489-6 Base Product Number: OPA1692 Voltage - Supply Span (Min): 3.5 V Voltage - Supply Span (Max): 36 V

Win Source Part Number: 960983-OPA1692IDR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: SoundPlus™
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Audio
Slew Rate: 23V/µs
Gain Bandwidth Product: 5.1 MHz
Current - Input Bias: 300 nA
Voltage - Input Offset: 250 µV
Current - Supply: 650µA (x2 Channels)
Current - Output / Channel: 50 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-51489-1,296-51489-2,OPA1692IDR-ND,296-51489-6
Base Product Number: OPA1692
Voltage - Supply Span (Min): 3.5 V
Voltage - Supply Span (Max): 36 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 960983-OPA1692IDR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5358CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
View Details
2 suppliers
Modems - ICs and Modules - SI2433-F-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
Interface module - 289-175/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 29C10A-1JC - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; PLCC
View Details