Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-TVSOP -40 to 85
I/O Expander 8 I²C, SMBus 400kHz 16-TVSOP
Manufacturer: Texas Instruments
Win Source Part Number: 143644-PCA9534DGVR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TVSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Remote 8-Bit I2C and Low-Power I/O Expander With Interrupt Output and Configuration Registers 16-TVSOP -40 to 85 Product overview: PCA9534DGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9534DGVR can be used for catalog matching and distributor lookup.
I/O Expander 8 I²C, SMBus 400 kHz 16-TVSOP
Interface - I/O Expanders Remote 8B I2C & Lo- Pwr I/O Expander
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9534DGVR | 296-21762-2-ND | 143644-PCA9534DGVR | 749-PCA9534DGVR | PCA9534DGVR | PCA9534DGVR |
| Product Name | PCA9534 Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers | I/O Expanders | Interface - Interface - I/O Expanders - PCA9534DGVR | Low-Power 8-bit Interface Transceiver IC | I/O Expanders | Interface - I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | |||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS | RoHS |