Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA1679IRUMR

Description
Win Source Part Number: 960698-OPA1679IRUMR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Audio Slew Rate: 9V/µs Gain Bandwidth Product: 16 MHz Current - Input Bias: 10 pA Voltage - Input Offset: 500 µV Current - Supply: 2mA (x4 Channels) Current - Output / Channel: 50 mA Package / Case: 16-WQFN Exposed Pad Supplier Device Package: 16-WQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-OPA1679IRUMRTR,2 96-OPA1679IRUMRDKR,2 96-OPA1679IRUMRCT Base Product Number: OPA1679 Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet
Description
Win Source Part Number: 960698-OPA1679IRUMR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Audio Slew Rate: 9V/µs Gain Bandwidth Product: 16 MHz Current - Input Bias: 10 pA Voltage - Input Offset: 500 µV Current - Supply: 2mA (x4 Channels) Current - Output / Channel: 50 mA Package / Case: 16-WQFN Exposed Pad Supplier Device Package: 16-WQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-OPA1679IRUMRTR,2 96-OPA1679IRUMRDKR,2 96-OPA1679IRUMRCT Base Product Number: OPA1679 Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 960698-OPA1679IRUMR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
960698-OPA1679IRUMR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 960698-OPA1679IRUMR
Win Source Part Number: 960698-OPA1679IRUMR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Audio Slew Rate: 9V/µs Gain Bandwidth Product: 16 MHz Current - Input Bias: 10 pA Voltage - Input Offset: 500 µV Current - Supply: 2mA (x4 Channels) Current - Output / Channel: 50 mA Package / Case: 16-WQFN Exposed Pad Supplier Device Package: 16-WQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-OPA1679IRUMRTR,2 96-OPA1679IRUMRDKR,2 96-OPA1679IRUMRCT Base Product Number: OPA1679 Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 36 V

Win Source Part Number: 960698-OPA1679IRUMR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Audio
Slew Rate: 9V/µs
Gain Bandwidth Product: 16 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 500 µV
Current - Supply: 2mA (x4 Channels)
Current - Output / Channel: 50 mA
Package / Case: 16-WQFN Exposed Pad
Supplier Device Package: 16-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-OPA1679IRUMRTR,296-OPA1679IRUMRDKR,296-OPA1679IRUMRCT
Base Product Number: OPA1679
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 960698-OPA1679IRUMR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32176-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Human Machine Interface (HMI) - 762-3001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 100371SC - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; SOIC
View Details