Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1678IDGKR OPA1678IDGKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 844253-OPA1678IDGKR Operating Temperature Range: -40°C ~ 85°C Features: Audio Amplifier Circuit Rail-to-Rail 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: OPA1678 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-47667-1, 296-47667-2, 296-47667-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 844253-OPA1678IDGKR Operating Temperature Range: -40°C ~ 85°C Features: Audio Amplifier Circuit Rail-to-Rail 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: OPA1678 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-47667-1, 296-47667-2, 296-47667-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1678IDGKR - 844253-OPA1678IDGKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1678IDGKR
844253-OPA1678IDGKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1678IDGKR 844253-OPA1678IDGKR
Manufacturer: Texas Instruments Win Source Part Number: 844253-OPA1678IDGKR Operating Temperature Range: -40°C ~ 85°C Features: Audio Amplifier Circuit Rail-to-Rail 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: OPA1678 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-47667-1, 296-47667-2, 296-47667-6

Manufacturer: Texas Instruments
Win Source Part Number: 844253-OPA1678IDGKR
Operating Temperature Range: -40°C ~ 85°C
Features: Audio Amplifier Circuit Rail-to-Rail 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA1678
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-47667-1, 296-47667-2, 296-47667-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 844253-OPA1678IDGKR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1678IDGKR
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
 - 5962-9172701QLA - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP24
View Details
2 suppliers
Interface module - 289-431 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 2946DM/B - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP
View Details
2 suppliers