Texas Instruments PCA9534A Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers PCA9534APWR

Description
Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCA9534A Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers - PCA9534APWR - Texas Instruments
Dallas, TX, United States
PCA9534A Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers
PCA9534APWR
PCA9534A Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers PCA9534APWR
Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-TSSOP -40 to 85

Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-TSSOP -40 to 85

Buy Now Datasheet
I/O Expanders - 296-21760-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-21760-2-ND
I/O Expanders 296-21760-2-ND
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP

I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP

Buy Now Datasheet
I/O Expanders - 296-21760-6-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-21760-6-ND
I/O Expanders 296-21760-6-ND
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP

I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP

Buy Now Datasheet
I/O Expanders - 296-21760-1-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-21760-1-ND
I/O Expanders 296-21760-1-ND
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP

I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 400kHz 5.5V TSSOP Interface Transceiver IC
749-PCA9534APWR
8-bit 400kHz 5.5V TSSOP Interface Transceiver IC 749-PCA9534APWR
8-Bit I/O Expander, I2C, 400kHz, 5.5V, TSSOP Product overview: PCA9534APWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 400kHz, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 400kHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9534APWR can be used for catalog matching and distributor lookup.

8-Bit I/O Expander, I2C, 400kHz, 5.5V, TSSOP Product overview: PCA9534APWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 400kHz, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 400kHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9534APWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/o Expander, 8Bit, I2C, 400Khz, Tssop16; Chip Configuration Texas Instruments - 33AH4637 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 8Bit, I2C, 400Khz, Tssop16; Chip Configuration Texas Instruments
33AH4637
I/o Expander, 8Bit, I2C, 400Khz, Tssop16; Chip Configuration Texas Instruments 33AH4637
I/O EXPANDER, 8BIT, I2C, 400KHZ, TSSOP16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:16Pins; No. of RoHS Compliant: Yes

I/O EXPANDER, 8BIT, I2C, 400KHZ, TSSOP16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:16Pins; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Interface - I/O Expanders
PCA9534APWR
Interface - I/O Expanders PCA9534APWR
Interface - I/O Expanders Remote 8B I2C & Lo- Pwr I/O Expander

Interface - I/O Expanders Remote 8B I2C & Lo- Pwr I/O Expander

Buy Now Datasheet
I/O Expanders - PCA9534APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCA9534APWR
I/O Expanders PCA9534APWR
I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP

I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP

Buy Now
Communication Interface Chip/UART/485/232 >> I/O Expanders - PCA9534APWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> I/O Expanders
PCA9534APWR
Communication Interface Chip/UART/485/232 >> I/O Expanders PCA9534APWR
400kHz TSSOP-16 I/O Expanders ROHS

400kHz TSSOP-16 I/O Expanders ROHS

Supplier's Site Datasheet
I/O Expanders - PCA9534APWR - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
PCA9534APWR
I/O Expanders PCA9534APWR
IC I/O EXPANDER I2C 8B 16TSSOP

IC I/O EXPANDER I2C 8B 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCA9534APWR 296-21760-2-ND 749-PCA9534APWR 33AH4637 PCA9534APWR PCA9534APWR PCA9534APWR PCA9534APWR
Product Name PCA9534A Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers I/O Expanders 8-bit 400kHz 5.5V TSSOP Interface Transceiver IC I/o Expander, 8Bit, I2C, 400Khz, Tssop16; Chip Configuration Texas Instruments Interface - I/O Expanders I/O Expanders Communication Interface Chip/UART/485/232 >> I/O Expanders I/O Expanders
Technology I2C I2C; SMBus I2C I2C; SMBus; I²C, SMBus I2C I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Port / Bus Expander Transceiver Port / Bus Expander UART
Features RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage Other; 5.5 Other; 2.3V ~ 5.5V Other; 2.3V Other; 2.3V ~ 5.5V Other; 2.3V~5.5V Other; 2.3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details
SN55116 Differential Line Transreceiver - 5962-8851101EA - Texas Instruments
Specs
Device Type Receiver
# of Rx 1 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM195QML Ultra Reliable Power Transistor - 5962-8777801XA - Texas Instruments
Specs
Device Type LM195QML Ultra Reliable Power Transistor
Package Type TO
View Details