The PCA9535 is a 16-bit I2C and SMBus I/O expander with an open-drain interrupt output, designed for 2.3-V to 5.5-V operation and low standby current consumption of 1 μA maximum. It features 5-V tolerant I/O ports, latched outputs with high-current drive capability for directly driving LEDs, and three hardware address pins to support up to eight devices on a single bus. The PCA9535PWR variant is packaged in a 24-pin TSSOP with dimensions of 6.95 mm × 8.3 mm and operates over a temperature range of -40°C to 85°C. The device supports 400-kHz I2C bus speed and includes configuration, input, output, and polarity inversion registers. ESD protection exceeds 2000 V human-body model and 1000 V charged-device model. It meets JESD 78, class II latch-up performance of 100 mA.
Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers 24-TSSOP -40 to 85
I/O Expander 16 I²C, SMBus 400kHz 24-TSSOP
I/O Expander 16 I²C, SMBus 400kHz 24-TSSOP
I/O Expander 16 I²C, SMBus 400kHz 24-TSSOP
16-Ch I/O Expander, I2C/SMBus, 400kHz, 5.5V, TSSOP Product overview: PCA9535PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400kHz, 5.5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9535PWR can be used for catalog matching and distributor lookup.
I/O Expander 16 I²C, SMBus 400 kHz 24-TSSOP
Interface - I/O Expanders 16-Bit I2C & SMBus Lo-Pwr I/O Expander
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9535PWR | 296-20951-2-ND | 749-PCA9535PWR | PCA9535PWR | PCA9535PWR |
| Product Name | PCA9535 Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers | I/O Expanders | 400kHz 5.5V TSSOP Interface Transceiver IC | I/O Expanders | Interface - I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | ||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander | |
| Features | RoHS | RoHS | RoHS | RoHS |