Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA1602AIDGK

Description
Manufacturer: Texas Instruments Win Source Part Number: 1319404-OPA1602AIDGK Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Tube Number of Circuits: 2 Standard Package: 80 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: Audio Slew Rate: 20V/µs Gain Bandwidth Product: 35 MHz Current - Input Bias: 20 nA Voltage - Input Offset: 100 µV Current - Supply: 2.6mA (x2 Channels) Current - Output / Channel: 30 mA Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Base Product Number: OPA1602 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1319404-OPA1602AIDGK Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Tube Number of Circuits: 2 Standard Package: 80 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: Audio Slew Rate: 20V/µs Gain Bandwidth Product: 35 MHz Current - Input Bias: 20 nA Voltage - Input Offset: 100 µV Current - Supply: 2.6mA (x2 Channels) Current - Output / Channel: 30 mA Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Base Product Number: OPA1602 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319404-OPA1602AIDGK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319404-OPA1602AIDGK
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319404-OPA1602AIDGK
Manufacturer: Texas Instruments Win Source Part Number: 1319404-OPA1602AIDGK Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Tube Number of Circuits: 2 Standard Package: 80 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: Audio Slew Rate: 20V/µs Gain Bandwidth Product: 35 MHz Current - Input Bias: 20 nA Voltage - Input Offset: 100 µV Current - Supply: 2.6mA (x2 Channels) Current - Output / Channel: 30 mA Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Base Product Number: OPA1602 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 36 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319404-OPA1602AIDGK
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Number of Circuits: 2
Standard Package: 80
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: Audio
Slew Rate: 20V/µs
Gain Bandwidth Product: 35 MHz
Current - Input Bias: 20 nA
Voltage - Input Offset: 100 µV
Current - Supply: 2.6mA (x2 Channels)
Current - Output / Channel: 30 mA
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Base Product Number: OPA1602
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1319404-OPA1602AIDGK
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Telecom - SI3225-G-FQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Specialized - 33P3721-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details