The PCA9535 is a 16-bit I2C and SMBus low-power I/O expander with an open-drain active-low interrupt output, designed for 2.3-V to 5.5-V operation and general-purpose remote I/O expansion. It features latched outputs with high-current drive capability for directly driving LEDs, a standby current of 1 μA max, and 5-V tolerant I/O ports. The device is available in a 24-TSSOP package (PW) with dimensions of 6.95 mm × 4.4 mm, and operates over a temperature range of -40°C to 85°C. The part includes three hardware address pins to support up to eight devices on the same bus, and meets ESD protection standards of 2000 V human-body model and 1000 V charged-device model. It has 400-kHz I2C bus compatibility and integrates registers for configuration, input/output, and polarity inversion.
Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers 24-TSSOP -40 to 85
I/O Expander 16 I²C, SMBus 400kHz 24-TSSOP
Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers 24-TSSOP -40 to 85 Product overview: PCA9535PWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 16-bit, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9535PWRG4 can be used for catalog matching and distributor lookup.
I/O Expander 16 I²C, SMBus 400 kHz 24-TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9535PWRG4 | PCA9535PWRG4-ND | 749-PCA9535PWRG4 | PCA9535PWRG4 |
| Product Name | PCA9535 Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers | I/O Expanders | Low-Power 16-bit TSSOP Interface Transceiver IC | I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | |
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander |
| Features | RoHS | RoHS | RoHS |