Remote 8-bit I2C and SMBus low-power I/O expander with interrupt output and configuration registers in a 16-pin SOIC package, operating from 2.3 V to 5.5 V, with 5-V tolerant I/Os, a 400-kHz I2C interface, and an active-low open-drain interrupt output. The device has a standby current consumption of 1 μA max, supports up to eight devices on the bus via hardware address pins, and features latched outputs with high-current drive for LEDs. Operates from -40 °C to 85 °C.
Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-SOIC -40 to 85
Remote 8-Bit I2C and Low-Power I/O Expander With Interrupt Output and Configuration Registers 16-SOIC -40 to 85 Product overview: PCA9534ADW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 8-bit, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9534ADW can be used for catalog matching and distributor lookup.
I/O Expander 8 I²C, SMBus 400kHz 16-SOIC
I/O Expander 8 I²C, SMBus 400 kHz 16-SOIC
Interface - I/O Expanders Remote 8B I2C & Lo- Pwr I/O Expander
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9534ADW | 749-PCA9534ADW | 296-41597-5-ND | PCA9534ADW | PCA9534ADW |
| Product Name | PCA9534A Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers | Low-Power 8-bit SOIC Interface Transceiver IC | I/O Expanders | I/O Expanders | Interface - I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | ||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander | |
| Features | RoHS | RoHS | RoHS | RoHS |