Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1641AQDGKRQ1 OPA1641AQDGKRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 806121-OPA1641AQDGKR Q1 Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: Audio Slew Rate: 20V/μs Gain Bandwidth Product: 11MHz Current - Input Bias: 2pA Voltage - Input Offset: 1mV Current - Supply: 1.8mA Current - Output / Channel: 36mA Voltage - Supply, Single/Dual (±): 4.5V ~ 36V, ±2.25V ~ 18V Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-VSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 806121-OPA1641AQDGKR Q1 Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: Audio Slew Rate: 20V/μs Gain Bandwidth Product: 11MHz Current - Input Bias: 2pA Voltage - Input Offset: 1mV Current - Supply: 1.8mA Current - Output / Channel: 36mA Voltage - Supply, Single/Dual (±): 4.5V ~ 36V, ±2.25V ~ 18V Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-VSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1641AQDGKRQ1 - 806121-OPA1641AQDGKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1641AQDGKRQ1
806121-OPA1641AQDGKRQ1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1641AQDGKRQ1 806121-OPA1641AQDGKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 806121-OPA1641AQDGKR Q1 Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: Audio Slew Rate: 20V/μs Gain Bandwidth Product: 11MHz Current - Input Bias: 2pA Voltage - Input Offset: 1mV Current - Supply: 1.8mA Current - Output / Channel: 36mA Voltage - Supply, Single/Dual (±): 4.5V ~ 36V, ±2.25V ~ 18V Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-VSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 806121-OPA1641AQDGKRQ1
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: Audio
Slew Rate: 20V/μs
Gain Bandwidth Product: 11MHz
Current - Input Bias: 2pA
Voltage - Input Offset: 1mV
Current - Supply: 1.8mA
Current - Output / Channel: 36mA
Voltage - Supply, Single/Dual (±): 4.5V ~ 36V, ±2.25V ~ 18V
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-VSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 806121-OPA1641AQDGKRQ1
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1641AQDGKRQ1
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260816-SI3210-E-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V~ 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Human Machine Interface (HMI) - 762-4306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details