Texas Instruments Interface - Interface - Specialized - PCA9546ADRG4 PCA9546ADRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 061216-PCA9546ADRG4 Packaging: Reel - TR Applications: Translating Switch Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 061216-PCA9546ADRG4 Packaging: Reel - TR Applications: Translating Switch Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PCA9546ADRG4 - 061216-PCA9546ADRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCA9546ADRG4
061216-PCA9546ADRG4
Interface - Interface - Specialized - PCA9546ADRG4 061216-PCA9546ADRG4
Manufacturer: Texas Instruments Win Source Part Number: 061216-PCA9546ADRG4 Packaging: Reel - TR Applications: Translating Switch Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 061216-PCA9546ADRG4
Packaging: Reel - TR
Applications: Translating Switch
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 061216-PCA9546ADRG4
Product Name Interface - Interface - Specialized - PCA9546ADRG4
Supply Voltage Other; 2.3 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5366CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Interface Transceiver IC - 702-SI32192-A-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Interface module - 289-554 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - 34P3210-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details