Texas Instruments Interface - Interface - Analog Switches - Special Purpose - OPA875IDRG4 OPA875IDRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 060941-OPA875IDRG4 Packaging: Reel - TR Features: Buffered, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 425MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Single Supply Voltage (V+): 5V Dual Supply Voltage(V±): ±5V Alternative Parts (Cross-Reference): AD8170ARZ; OPA875IDR; OPA875IDGKRG4; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 060941-OPA875IDRG4 Packaging: Reel - TR Features: Buffered, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 425MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Single Supply Voltage (V+): 5V Dual Supply Voltage(V±): ±5V Alternative Parts (Cross-Reference): AD8170ARZ; OPA875IDR; OPA875IDGKRG4; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - OPA875IDRG4 - 060941-OPA875IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - OPA875IDRG4
060941-OPA875IDRG4
Interface - Interface - Analog Switches - Special Purpose - OPA875IDRG4 060941-OPA875IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 060941-OPA875IDRG4 Packaging: Reel - TR Features: Buffered, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 425MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Single Supply Voltage (V+): 5V Dual Supply Voltage(V±): ±5V Alternative Parts (Cross-Reference): AD8170ARZ; OPA875IDR; OPA875IDGKRG4; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 060941-OPA875IDRG4
Packaging: Reel - TR
Features: Buffered, RGB
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 425MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Single Supply Voltage (V+): 5V
Dual Supply Voltage(V±): ±5V
Alternative Parts (Cross-Reference): AD8170ARZ; OPA875IDR; OPA875IDGKRG4;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 060941-OPA875IDRG4
Product Name Interface - Interface - Analog Switches - Special Purpose - OPA875IDRG4
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bus Functions - 74ALVC162834ADGG,1-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
RF and mmW Front End Module - SE2431L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.6V; Other; 3.6
Package Type QFNL; QFN
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4200TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
AS-Interface master - 753-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details