The PCA9535 is a 16-bit I2C and SMBus low-power I/O expander with an open-drain active-low interrupt output, designed for 2.3-V to 5.5-V operation and compatible with most microcontrollers. It features 5-V tolerant I/O ports, configurable input/output registers, polarity inversion, and latched high-current outputs capable of directly driving LEDs. The device consumes a maximum of 1 μA in standby mode and supports a 400-kHz I2C bus. The PCA9535DWR variant is packaged in a 24-pin SOIC with a body size of 15.4 mm × 7.5 mm and an operating temperature range of -40°C to 85°C. It includes a power-on reset feature and meets ESD protection standards of 2000 V human-body model and 1000 V charged-device model. Up to eight devices can share the same bus using three hardware address pins.
Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers 24-SOIC -40 to 85
16-Bit I2C I/O Expander, 400kHz, SOIC, 2.3-5.5V Product overview: PCA9535DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 400kHz, 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 400kHz, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9535DWR can be used for catalog matching and distributor lookup.
I/O Expander 16 I²C, SMBus 400kHz 24-SOIC
I/O Expander 16 I²C, SMBus 400kHz 24-SOIC
I/O Expander 16 I²C, SMBus 400kHz 24-SOIC
400kHz SOIC-24-300mil I/O Expanders ROHS
I/O EXPANDER, 16 BIT, 400KHZ, SOIC-24; Chip Configuration:16bit;
I/O EXPANDER, 16 BIT, 400KHZ, SOIC-24; C; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC I/O EXPANDER I2C 16B 24SOIC
Interface - I/O Expanders 16-Bit I2C & SMBus Lo-Pwr I/O Expander
I/O Expander 16 I²C, SMBus 400 kHz 24-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9535DWR | 749-PCA9535DWR | 296-20950-2-ND | PCA9535DWR | 63K6052 | 26AJ7923 | PCA9535DWR | PCA9535DWR | PCA9535DWR |
| Product Name | PCA9535 Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers | 16-bit 400kHz 5.5V SOIC Interface Transceiver IC | I/O Expanders | Communication Interface Chip/UART/485/232 >> I/O Expanders | I/o Expander, 16 Bit, 400Khz, Soic-24; Chip Configuration Texas Instruments | I/o Expander, 16 Bit, 400Khz, Soic-24; C; Msl Texas Instruments | I/O Expanders | Interface - I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | ||||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | UART | Port / Bus Expander | ||||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 5.5 | Other; 2.3V ~ 5.5V | Other; 2.3V~5.5V | Other; 2.3V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V |