Texas Instruments PCA9538 Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers PCA9538DB

Description
Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers 16-SSOP -40 to 85
Request a Quote Datasheet
Description
Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCA9538 Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers - PCA9538DB - Texas Instruments
Dallas, TX, United States
PCA9538 Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers
PCA9538DB
PCA9538 Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers PCA9538DB
Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers 16-SSOP -40 to 85

Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers 16-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power 8-bit SSOP Interface Transceiver IC
749-PCA9538DB
Low-Power 8-bit SSOP Interface Transceiver IC 749-PCA9538DB
Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers 16-SSOP -40 to 85 Product overview: PCA9538DB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 8-bit, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9538DB can be used for catalog matching and distributor lookup.

Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers 16-SSOP -40 to 85 Product overview: PCA9538DB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 8-bit, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9538DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - PCA9538DB-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
PCA9538DB-ND
I/O Expanders PCA9538DB-ND
I/O Expander 8 I²C, SMBus 400kHz 16-SSOP

I/O Expander 8 I²C, SMBus 400kHz 16-SSOP

Buy Now Datasheet
I/O Expanders - PCA9538DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCA9538DB
I/O Expanders PCA9538DB
I/O Expander 8 I²C, SMBus 400 kHz 16-SSOP

I/O Expander 8 I²C, SMBus 400 kHz 16-SSOP

Buy Now
Sheung Wan, Hong Kong
Interface - I/O Expanders
PCA9538DB
Interface - I/O Expanders PCA9538DB
Interface - I/O Expanders Rem 8B I2C & SMBus Lo-Pwr I/O Expander

Interface - I/O Expanders Rem 8B I2C & SMBus Lo-Pwr I/O Expander

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCA9538DB 749-PCA9538DB PCA9538DB-ND PCA9538DB PCA9538DB
Product Name PCA9538 Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers Low-Power 8-bit SSOP Interface Transceiver IC I/O Expanders I/O Expanders Interface - I/O Expanders
Technology I2C I2C; SMBus I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Transceiver Port / Bus Expander Port / Bus Expander
Features RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-87552012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301M2A - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
CD54HCT541 High Speed CMOS Logic Octal Non-Inverting Buffer and Line Drivers with 3-State Outputs - CD54HCT541F - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details