The PCA9535 is a 16-bit I/O expander designed for I²C and SMBus interfaces, operating within a voltage range of 2.3 V to 5.5 V. It features low standby current consumption of 1 OºA maximum, making it suitable for low-power applications. The device supports up to eight units on the same I²C bus through three hardware address pins. It includes two 8-bit configuration registers for input/output selection, as well as input and output port registers. The interrupt output is open-drain and activates when input states differ from their corresponding registers, allowing efficient communication with a microcontroller. The PCA9535 is capable of driving LEDs directly due to its latched outputs with high-current drive capability. It also includes a polarity inversion register for active-high or active-low operation. The device's latch-up performance exceeds 100 mA per JESD 78, class II, and it offers robust ESD protection, exceeding 2000 V for the human-body model. The PCA9535 is compatible with most microcontroller families and is available in multiple package types, including TSSOP.
Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers 24-TSSOP -40 to 85
Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers 24-TSSOP -40 to 85 Product overview: PCA9535PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 16-bit, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9535PW can be used for catalog matching and distributor lookup.
I/O Expander 16 I²C, SMBus 400kHz 24-TSSOP
I/O Expander 16 I²C, SMBus 400 kHz 24-TSSOP
Interface - I/O Expanders 16-Bit I2C & SMBus Lo-Pwr I/O Expander
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9535PW | 749-PCA9535PW | 296-33495-5-ND | PCA9535PW | PCA9535PW |
| Product Name | PCA9535 Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers | Low-Power 16-bit TSSOP Interface Transceiver IC | I/O Expanders | I/O Expanders | Interface - I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | ||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander | |
| Features | RoHS | RoHS | RoHS | RoHS |