Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-SOIC -40 to 85
I/O Expander 8 I²C, SMBus 400kHz 16-SOIC
I/O Expander 8 I²C, SMBus 400kHz 16-SOIC
Interface - I/O Expanders Remote 8B I2C & Lo- Pwr I/O Expander
I/O Expander 8 I²C, SMBus 400 kHz 16-SOIC
IC I/O EXPANDER I2C 8B 16SOIC
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9534ADWR | 296-21759-1-ND | PCA9534ADWR | PCA9534ADWR | PCA9534ADWR |
| Product Name | PCA9534A Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers | I/O Expanders | Interface - I/O Expanders | I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | |
| Device Type | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS |