Texas Instruments PCA9539 Remote 16-Bit I2C And SMBus, Low-Power I/O Expander With Interrupt Output, Reset & Config. Registers PCA9539RGER

Description
Remote 16-Bit I2C And SMBus, Low-Power I/O Expander With Interrupt Output, Reset & Config. Registers 24-VQFN -40 to 85
Request a Quote Datasheet
Description
Remote 16-Bit I2C And SMBus, Low-Power I/O Expander With Interrupt Output, Reset & Config. Registers 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCA9539 Remote 16-Bit I2C And SMBus, Low-Power I/O Expander With Interrupt Output, Reset & Config. Registers - PCA9539RGER - Texas Instruments
Dallas, TX, United States
PCA9539 Remote 16-Bit I2C And SMBus, Low-Power I/O Expander With Interrupt Output, Reset & Config. Registers
PCA9539RGER
PCA9539 Remote 16-Bit I2C And SMBus, Low-Power I/O Expander With Interrupt Output, Reset & Config. Registers PCA9539RGER
Remote 16-Bit I2C And SMBus, Low-Power I/O Expander With Interrupt Output, Reset & Config. Registers 24-VQFN -40 to 85

Remote 16-Bit I2C And SMBus, Low-Power I/O Expander With Interrupt Output, Reset & Config. Registers 24-VQFN -40 to 85

Buy Now Datasheet
I/O Expanders - 296-19549-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-19549-2-ND
I/O Expanders 296-19549-2-ND
I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

Buy Now Datasheet
I/O Expanders - 296-19549-1-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-19549-1-ND
I/O Expanders 296-19549-1-ND
I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

Buy Now Datasheet
I/O Expanders - 296-19549-6-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-19549-6-ND
I/O Expanders 296-19549-6-ND
I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
400kHz 5.5V VQFN Interface Transceiver IC
749-PCA9539RGER
400kHz 5.5V VQFN Interface Transceiver IC 749-PCA9539RGER
I2C/SMBus Interface 400kHz 5.5V 24-Pin VQFN EP T/R Product overview: PCA9539RGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400kHz, 5.5V, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9539RGER can be used for catalog matching and distributor lookup.

I2C/SMBus Interface 400kHz 5.5V 24-Pin VQFN EP T/R Product overview: PCA9539RGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400kHz, 5.5V, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9539RGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/o Expander, 16Bit, I2C, 400Khz, Vqfn24; Chip Configuration Texas Instruments - 26AJ7924 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 16Bit, I2C, 400Khz, Vqfn24; Chip Configuration Texas Instruments
26AJ7924
I/o Expander, 16Bit, I2C, 400Khz, Vqfn24; Chip Configuration Texas Instruments 26AJ7924
I/O EXPANDER, 16BIT, I2C, 400KHZ, VQFN24; Chip Configuration:16bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:VQFN; No. of Pins:24Pins; No. of RoHS Compliant: Yes

I/O EXPANDER, 16BIT, I2C, 400KHZ, VQFN24; Chip Configuration:16bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:VQFN; No. of Pins:24Pins; No. of RoHS Compliant: Yes

Supplier's Site
I/O Expanders - PCA9539RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCA9539RGER
I/O Expanders PCA9539RGER
I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)

I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)

Buy Now
I/O Expanders - PCA9539RGER - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
PCA9539RGER
I/O Expanders PCA9539RGER
IC I/O EXPANDER I2C 16B 24VQFN

IC I/O EXPANDER I2C 16B 24VQFN

Supplier's Site Datasheet
Interface - I/O Expanders - PCA9539RGER - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Interface - I/O Expanders
PCA9539RGER
Interface - I/O Expanders PCA9539RGER
Interface - I/O Expanders 16-Bit I2C & SMBus Lo-Pwr I/O Expander

Interface - I/O Expanders 16-Bit I2C & SMBus Lo-Pwr I/O Expander

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCA9539RGER 296-19549-2-ND 749-PCA9539RGER 26AJ7924 PCA9539RGER PCA9539RGER PCA9539RGER
Product Name PCA9539 Remote 16-Bit I2C And SMBus, Low-Power I/O Expander With Interrupt Output, Reset & Config. Registers I/O Expanders 400kHz 5.5V VQFN Interface Transceiver IC I/o Expander, 16Bit, I2C, 400Khz, Vqfn24; Chip Configuration Texas Instruments I/O Expanders I/O Expanders Interface - I/O Expanders
Technology I2C I2C; SMBus I2C I2C; SMBus; I²C, SMBus I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Port / Bus Expander Transceiver Port / Bus Expander
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage Other; 5.5 Other; 2.3V ~ 5.5V Other; 2.3V Other; 2.3V ~ 5.5V Other; 2.3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

DS90C031QML-SP LVDS Quad CMOS Differential Line Driver - 5962R9583301VZA - Texas Instruments
Specs
Technology LVDS
Device Type Line / Bus Driver
# of Tx 4 #
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55189A Quadruple Line Receiver - 5962-8688802CA - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details