Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA1664AIPW

Description
Win Source Part Number: 1260434-OPA1664AIPW Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: SoundPlus™ Package: Tube Number of Circuits: 4 Standard Package: 90 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Audio Slew Rate: 17V/µs Gain Bandwidth Product: 22 MHz Current - Input Bias: 600 nA Voltage - Input Offset: 500 µV Current - Supply: 1.5mA (x4 Channels) Current - Output / Channel: 50 mA Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-34981,2156-OPA16 64AIPW,TEXTISOPA1664 AIPW Base Product Number: OPA1664 Voltage - Supply Span (Min): 3 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet
Description
Win Source Part Number: 1260434-OPA1664AIPW Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: SoundPlus™ Package: Tube Number of Circuits: 4 Standard Package: 90 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Audio Slew Rate: 17V/µs Gain Bandwidth Product: 22 MHz Current - Input Bias: 600 nA Voltage - Input Offset: 500 µV Current - Supply: 1.5mA (x4 Channels) Current - Output / Channel: 50 mA Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-34981,2156-OPA16 64AIPW,TEXTISOPA1664 AIPW Base Product Number: OPA1664 Voltage - Supply Span (Min): 3 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1260434-OPA1664AIPW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1260434-OPA1664AIPW
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1260434-OPA1664AIPW
Win Source Part Number: 1260434-OPA1664AIPW Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: SoundPlus™ Package: Tube Number of Circuits: 4 Standard Package: 90 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Audio Slew Rate: 17V/µs Gain Bandwidth Product: 22 MHz Current - Input Bias: 600 nA Voltage - Input Offset: 500 µV Current - Supply: 1.5mA (x4 Channels) Current - Output / Channel: 50 mA Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-34981,2156-OPA16 64AIPW,TEXTISOPA1664 AIPW Base Product Number: OPA1664 Voltage - Supply Span (Min): 3 V Voltage - Supply Span (Max): 36 V

Win Source Part Number: 1260434-OPA1664AIPW
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: SoundPlus™
Package: Tube
Number of Circuits: 4
Standard Package: 90
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Audio
Slew Rate: 17V/µs
Gain Bandwidth Product: 22 MHz
Current - Input Bias: 600 nA
Voltage - Input Offset: 500 µV
Current - Supply: 1.5mA (x4 Channels)
Current - Output / Channel: 50 mA
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-34981,2156-OPA1664AIPW,TEXTISOPA1664AIPW
Base Product Number: OPA1664
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 36 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1260434-OPA1664AIPW
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
RF Front End (LNA + PA) - SE5517A-R - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
View Details
Serial interface - 750-652/040-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details