Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1652AIDRGR OPA1652AIDRGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 929634-OPA1652AIDRGR Series: SoundPlus™ Operating Temperature Range: -40°C ~ 85°C Features: Audio Amplifier Circuit Rail-to-Rail 8-SON (3x3) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: OPA1652 Categories: Integrated Circuits (ICs) Case / Package: 8-SON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-51486-1, 296-51486-2, 296-51486-6, OPA1652AIDRGR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 929634-OPA1652AIDRGR Series: SoundPlus™ Operating Temperature Range: -40°C ~ 85°C Features: Audio Amplifier Circuit Rail-to-Rail 8-SON (3x3) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: OPA1652 Categories: Integrated Circuits (ICs) Case / Package: 8-SON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-51486-1, 296-51486-2, 296-51486-6, OPA1652AIDRGR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1652AIDRGR - 929634-OPA1652AIDRGR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1652AIDRGR
929634-OPA1652AIDRGR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1652AIDRGR 929634-OPA1652AIDRGR
Manufacturer: Texas Instruments Win Source Part Number: 929634-OPA1652AIDRGR Series: SoundPlus™ Operating Temperature Range: -40°C ~ 85°C Features: Audio Amplifier Circuit Rail-to-Rail 8-SON (3x3) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: OPA1652 Categories: Integrated Circuits (ICs) Case / Package: 8-SON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-51486-1, 296-51486-2, 296-51486-6, OPA1652AIDRGR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 929634-OPA1652AIDRGR
Series: SoundPlus™
Operating Temperature Range: -40°C ~ 85°C
Features: Audio Amplifier Circuit Rail-to-Rail 8-SON (3x3)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA1652
Categories: Integrated Circuits (ICs)
Case / Package: 8-SON (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-51486-1, 296-51486-2, 296-51486-6, OPA1652AIDRGR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 929634-OPA1652AIDRGR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1652AIDRGR
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Display Drivers - A4401KLTR-T - 858949-A4401KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Interface Transceiver IC - 722-SI2457-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface module - 289-585 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details