Manufacturer: Texas Instruments
Win Source Part Number: 929635-OPA1692IDGKR
Series: SoundPlus™
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Audio Amplifier Circuit Rail-to-Rail 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA1692
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-49844-6, OPA1692IDGKR-ND, 296-49844-2, 296-49844-1
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 929635-OPA1692IDGKR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1692IDGKR |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |