The PCA9539 is a 16-bit I2C and SMBus low-power I/O expander with interrupt output, reset, and configuration registers, designed for 2.3-V to 5.5-V operation. It features 5-V tolerant I/O ports, open-drain active-low interrupt output, active-low reset input, and latch-up performance exceeding 100 mA per JESD 78, class II. The device is available in a TSSOP-24 package measuring 7.80 mm × 4.40 mm, with an operating temperature range of -40°C to 85°C. Standby current consumption is 1 μA maximum, and it supports up to 400-kHz fast I2C bus speed.
Remote 16-Bit I2C And SMBus, Low-Power I/O Expander With Interrupt Output, Reset & Config. Registers 24-TSSOP -40 to 85
I/O Expander 16 I²C, SMBus 400kHz 24-TSSOP
Remote 16-Bit I2C And SMBus, Low-Power I/O Expander With Interrupt Output, Reset & Config. Registers 24-TSSOP -40 to 85 Product overview: PCA9539PWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 16-bit, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9539PWG4 can be used for catalog matching and distributor lookup.
I/O Expander 16 I²C, SMBus 400 kHz 24-TSSOP
Interface - I/O Expanders Rem 16B I2C & SMBus Low-Pwr I/O Exp
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9539PWG4 | PCA9539PWG4-ND | 749-PCA9539PWG4 | PCA9539PWG4 | PCA9539PWG4 |
| Product Name | PCA9539 Remote 16-Bit I2C And SMBus, Low-Power I/O Expander With Interrupt Output, Reset & Config. Registers | I/O Expanders | Low-Power 16-bit TSSOP Interface Transceiver IC | I/O Expanders | Interface - I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | ||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander | |
| Features | RoHS | RoHS | RoHS | RoHS |