Remote 8-bit I2C and SMBus low-power I/O expander with interrupt output and configuration registers in a 16-pin TSSOP package, operating from 2.3 V to 5.5 V with 5-V tolerant I/Os, a 400-kHz I2C bus speed, and a maximum standby current of 1 μA. The device features an active-low open-drain interrupt output, internal power-on reset, and latch-up performance exceeding 100 mA per JESD78, Class II. All channels power up as inputs with no glitch on power-up. The part is rated for operation from -40 °C to 85 °C and meets ESD protection requirements per JESD22.
Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-TSSOP -40 to 85
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP
Remote 8-Bit I2C and Low-Power I/O Expander With Interrupt Output and Configuration Registers 16-TSSOP -40 to 85 Product overview: PCA9534PWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 8-bit, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9534PWRG4 can be used for catalog matching and distributor lookup.
I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Interface - I/O Expanders Remote 8B I2C & Lo- Pwr I/O Expander
IC I/O EXPANDER I2C 8B 16TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9534PWRG4 | PCA9534PWRG4-ND | 749-PCA9534PWRG4 | PCA9534PWRG4 | PCA9534PWRG4 | PCA9534PWRG4 |
| Product Name | PCA9534 Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers | I/O Expanders | Low-Power 8-bit TSSOP Interface Transceiver IC | I/O Expanders | Interface - I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | ||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS | RoHS |