PCA9534ARGVR is an 8-bit I²C and SMBus low-power I/O expander with interrupt output and configuration registers, packaged in a 16-pin VQFN with a body size of 4.00 mm × 4.25 mm. It operates from 2.3 V to 5.5 V, features 5-V tolerant I/O ports, supports up to 400 kHz I²C bus speed, and includes an open-drain active-low interrupt output. The device has a maximum standby current of 1 μA, latched outputs with high-current drive capability for LEDs, and operates over a temperature range of -40 °C to 85 °C. It meets JESD78, Class II latch-up performance exceeding 100 mA and ESD protection exceeding JESD22: 2000 V HBM, 200 V MM, and 1000 V CDM.
Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-VQFN -40 to 85
I/O Expander 8 I²C, SMBus 400kHz 16-VQFN (4x4)
I/O Expander 8 I²C, SMBus 400kHz 16-VQFN (4x4)
Remote 8-Bit I2C and Low-Power I/O Expander With Interrupt Output and Configuration Registers 16-VQFN -40 to 85 Product overview: PCA9534ARGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 8-bit, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9534ARGVR can be used for catalog matching and distributor lookup.
I/O Expander 8 I²C, SMBus 400 kHz 16-VQFN (4x4)
Interface - I/O Expanders Remote 8B I2C & Lo- Pwr I/O Expander
IC I/O EXPANDER I2C 8B 16QFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9534ARGVR | 296-22707-2-ND | 749-PCA9534ARGVR | PCA9534ARGVR | PCA9534ARGVR | PCA9534ARGVR |
| Product Name | PCA9534A Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers | I/O Expanders | Low-Power 8-bit VQFN Interface Transceiver IC | I/O Expanders | Interface - I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | ||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 5.5 | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V |