Manufacturer: Texas Instruments
Win Source Part Number: 806965-OPA1612AQDRQ1
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Amplifier Type: Audio
Slew Rate: 27V/μs
Gain Bandwidth Product: 80MHz
Current - Input Bias: 60nA
Voltage - Input Offset: 100μV
Current - Supply: 3.6mA
Current - Output / Channel: 62mA
Voltage - Supply, Single/Dual (±): 4.5V ~ 36V, ±2.25V ~ 18V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 806965-OPA1612AQDRQ1 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1612AQDRQ1 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |