Manufacturer: Texas Instruments
Win Source Part Number: 888075-OPA1678IDRGR
Operating Temperature Range: -40°C ~ 85°C
Features: Audio Amplifier Circuit Rail-to-Rail 8-SON (3x3)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA1678
Categories: Integrated Circuits (ICs)
Case / Package: 8-SON (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-51488-1, 296-51488-2, OPA1678IDRGR-ND, 296-51488-6
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 888075-OPA1678IDRGR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1678IDRGR |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |