Manufacturer: Texas Instruments
Win Source Part Number: 888072-OPA1642AQDGKR
Series: Automotive, AEC-Q100, SoundPlus™
Operating Temperature Range: -40°C ~ 125°C
Features: Audio Amplifier Circuit Rail-to-Rail 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA1642
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: OPA1642AQDGKRQ1-ND, 296-50478-1, 296-50478-2, 296-50478-6
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 888072-OPA1642AQDGKRQ1 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1642AQDGKRQ1 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |