Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA1671IDBVT

Description
Win Source Part Number: 964300-OPA1671IDBVT Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Audio Slew Rate: 5V/µs Gain Bandwidth Product: 13 MHz Current - Input Bias: 10 pA Voltage - Input Offset: 250 µV Current - Supply: 940µA Current - Output / Channel: 66 mA Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-OPA1671IDBVTTR,2 96-OPA1671IDBVTDKR,2 96-OPA1671IDBVTCT Base Product Number: OPA1671 Voltage - Supply Span (Min): 1.7 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet
Description
Win Source Part Number: 964300-OPA1671IDBVT Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Audio Slew Rate: 5V/µs Gain Bandwidth Product: 13 MHz Current - Input Bias: 10 pA Voltage - Input Offset: 250 µV Current - Supply: 940µA Current - Output / Channel: 66 mA Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-OPA1671IDBVTTR,2 96-OPA1671IDBVTDKR,2 96-OPA1671IDBVTCT Base Product Number: OPA1671 Voltage - Supply Span (Min): 1.7 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 964300-OPA1671IDBVT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
964300-OPA1671IDBVT
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 964300-OPA1671IDBVT
Win Source Part Number: 964300-OPA1671IDBVT Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Audio Slew Rate: 5V/µs Gain Bandwidth Product: 13 MHz Current - Input Bias: 10 pA Voltage - Input Offset: 250 µV Current - Supply: 940µA Current - Output / Channel: 66 mA Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-OPA1671IDBVTTR,2 96-OPA1671IDBVTDKR,2 96-OPA1671IDBVTCT Base Product Number: OPA1671 Voltage - Supply Span (Min): 1.7 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 964300-OPA1671IDBVT
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Audio
Slew Rate: 5V/µs
Gain Bandwidth Product: 13 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 250 µV
Current - Supply: 940µA
Current - Output / Channel: 66 mA
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-OPA1671IDBVTTR,296-OPA1671IDBVTDKR,296-OPA1671IDBVTCT
Base Product Number: OPA1671
Voltage - Supply Span (Min): 1.7 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 964300-OPA1671IDBVT
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM55001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Human Machine Interface (HMI) - 762-4305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Specialized - 73S8014RN-IL/F - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SOIC; 20-SOIC
View Details