Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA134UAE4 OPA134UAE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 805692-OPA134UAE4 Packaging: Tube Mounting Style: SMD Number of Circuits: 1 Amplifier Type: Audio Slew Rate: 20V/μs Gain Bandwidth Product: 8MHz Current - Input Bias: 5pA Voltage - Input Offset: 500μV Current - Supply: 4mA Current - Output / Channel: 35mA Voltage - Supply, Single/Dual (±): 5V ~ 36V, ±2.5V ~ 18V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Part Number Series: OPA134
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 805692-OPA134UAE4 Packaging: Tube Mounting Style: SMD Number of Circuits: 1 Amplifier Type: Audio Slew Rate: 20V/μs Gain Bandwidth Product: 8MHz Current - Input Bias: 5pA Voltage - Input Offset: 500μV Current - Supply: 4mA Current - Output / Channel: 35mA Voltage - Supply, Single/Dual (±): 5V ~ 36V, ±2.5V ~ 18V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Part Number Series: OPA134
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA134UAE4 - 805692-OPA134UAE4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA134UAE4
805692-OPA134UAE4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA134UAE4 805692-OPA134UAE4
Manufacturer: Texas Instruments Win Source Part Number: 805692-OPA134UAE4 Packaging: Tube Mounting Style: SMD Number of Circuits: 1 Amplifier Type: Audio Slew Rate: 20V/μs Gain Bandwidth Product: 8MHz Current - Input Bias: 5pA Voltage - Input Offset: 500μV Current - Supply: 4mA Current - Output / Channel: 35mA Voltage - Supply, Single/Dual (±): 5V ~ 36V, ±2.5V ~ 18V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Part Number Series: OPA134

Manufacturer: Texas Instruments
Win Source Part Number: 805692-OPA134UAE4
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 1
Amplifier Type: Audio
Slew Rate: 20V/μs
Gain Bandwidth Product: 8MHz
Current - Input Bias: 5pA
Voltage - Input Offset: 500μV
Current - Supply: 4mA
Current - Output / Channel: 35mA
Voltage - Supply, Single/Dual (±): 5V ~ 36V, ±2.5V ~ 18V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Part Number Series: OPA134

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 805692-OPA134UAE4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA134UAE4
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Interface Transceiver IC - 702-SI3210-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
Human Machine Interface (HMI) - 762-4205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26LS31DM/B - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP
View Details
2 suppliers