Texas Instruments PCA9534A Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers PCA9534ARGTR

Description
Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-QFN -40 to 85
Request a Quote Datasheet
Description
Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCA9534A Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers - PCA9534ARGTR - Texas Instruments
Dallas, TX, United States
PCA9534A Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers
PCA9534ARGTR
PCA9534A Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers PCA9534ARGTR
Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-QFN -40 to 85

Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-QFN -40 to 85

Buy Now Datasheet
I/O Expanders - 296-24731-1-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-24731-1-ND
I/O Expanders 296-24731-1-ND
I/O Expander 8 I²C, SMBus 400kHz 16-VQFN (3x3)

I/O Expander 8 I²C, SMBus 400kHz 16-VQFN (3x3)

Buy Now Datasheet
I/O Expanders - 296-24731-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-24731-2-ND
I/O Expanders 296-24731-2-ND
I/O Expander 8 I²C, SMBus 400kHz 16-VQFN (3x3)

I/O Expander 8 I²C, SMBus 400kHz 16-VQFN (3x3)

Buy Now Datasheet
I/O Expanders - 296-24731-6-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-24731-6-ND
I/O Expanders 296-24731-6-ND
I/O Expander 8 I²C, SMBus 400kHz 16-VQFN (3x3)

I/O Expander 8 I²C, SMBus 400kHz 16-VQFN (3x3)

Buy Now Datasheet
Interface - Interface - I/O Expanders - PCA9534ARGTR - 026457-PCA9534ARGTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9534ARGTR
026457-PCA9534ARGTR
Interface - Interface - I/O Expanders - PCA9534ARGTR 026457-PCA9534ARGTR
Manufacturer: Texas Instruments Win Source Part Number: 026457-PCA9534ARGTR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026457-PCA9534ARGTR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 400kHz 5.5V QFN Interface Transceiver IC
749-PCA9534ARGTR
8-bit 400kHz 5.5V QFN Interface Transceiver IC 749-PCA9534ARGTR
8-Bit I/O Expander, 400kHz, 5.5V, QFN Product overview: PCA9534ARGTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 400kHz, 5.5V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 400kHz, 5.5V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9534ARGTR can be used for catalog matching and distributor lookup.

8-Bit I/O Expander, 400kHz, 5.5V, QFN Product overview: PCA9534ARGTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 400kHz, 5.5V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 400kHz, 5.5V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9534ARGTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/o Expander, 8Bit, 400Khz, Vqfn-16; Chip Configuration Texas Instruments - 17AH9230 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 8Bit, 400Khz, Vqfn-16; Chip Configuration Texas Instruments
17AH9230
I/o Expander, 8Bit, 400Khz, Vqfn-16; Chip Configuration Texas Instruments 17AH9230
I/O EXPANDER, 8BIT, 400KHZ, VQFN-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:VQFN; No. of Pins:16Pins; No. of I/O s:8I/O s; RoHS Compliant: Yes

I/O EXPANDER, 8BIT, 400KHZ, VQFN-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:VQFN; No. of Pins:16Pins; No. of I/O s:8I/O s; RoHS Compliant: Yes

Supplier's Site
I/O Expanders - PCA9534ARGTR - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
PCA9534ARGTR
I/O Expanders PCA9534ARGTR
IC I/O EXPANDER I2C 8B 16VQFN

IC I/O EXPANDER I2C 8B 16VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
PCA9534ARGTR
Interface - I/O Expanders PCA9534ARGTR
Interface - I/O Expanders Remote 8B I2C and Lo-Pwr I/O Expander

Interface - I/O Expanders Remote 8B I2C and Lo-Pwr I/O Expander

Buy Now Datasheet
I/O Expanders - PCA9534ARGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCA9534ARGTR
I/O Expanders PCA9534ARGTR
I/O Expander 8 I²C, SMBus 400 kHz 16-VQFN (3x3)

I/O Expander 8 I²C, SMBus 400 kHz 16-VQFN (3x3)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCA9534ARGTR 296-24731-1-ND 026457-PCA9534ARGTR 749-PCA9534ARGTR 17AH9230 PCA9534ARGTR PCA9534ARGTR PCA9534ARGTR
Product Name PCA9534A Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers I/O Expanders Interface - Interface - I/O Expanders - PCA9534ARGTR 8-bit 400kHz 5.5V QFN Interface Transceiver IC I/o Expander, 8Bit, 400Khz, Vqfn-16; Chip Configuration Texas Instruments I/O Expanders Interface - I/O Expanders I/O Expanders
Technology I2C I2C; SMBus I2C; SMBus; I²C, SMBus I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Port / Bus Expander Transceiver Port / Bus Expander
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage Other; 5.5 Other; 2.3V ~ 5.5V Other; 2.3 V ~ 5.5 V Other; 2.3V Other; 2.3V ~ 5.5V Other; 2.3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC541 Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD74AC541M96 - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
3 suppliers
AM26LS31M Quadruple Differential Line Driver - 5962-7802301MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
AM26C31 Quadruple Differential Line Driver - AM26C31INSR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
5 suppliers
SN55188 Quadruple Line Driver - 5962-8688901CA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details