Texas Instruments PCA9534 Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers PCA9534DWG4

Description
Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCA9534 Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers - PCA9534DWG4 - Texas Instruments
Dallas, TX, United States
PCA9534 Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers
PCA9534DWG4
PCA9534 Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers PCA9534DWG4
Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-SOIC -40 to 85

Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-SOIC -40 to 85

Buy Now Datasheet
I/O Expanders - PCA9534DWG4-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
PCA9534DWG4-ND
I/O Expanders PCA9534DWG4-ND
I/O Expander 8 I²C, SMBus 400kHz 16-SOIC

I/O Expander 8 I²C, SMBus 400kHz 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
PCA9534DWG4
Interface - I/O Expanders PCA9534DWG4
Interface - I/O Expanders Rem 8B I2C & Lo-Pwr I/O Expander

Interface - I/O Expanders Rem 8B I2C & Lo-Pwr I/O Expander

Buy Now Datasheet
I/O Expanders - PCA9534DWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCA9534DWG4
I/O Expanders PCA9534DWG4
I/O Expander 8 I²C, SMBus 400 kHz 16-SOIC

I/O Expander 8 I²C, SMBus 400 kHz 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCA9534DWG4 PCA9534DWG4-ND PCA9534DWG4 PCA9534DWG4
Product Name PCA9534 Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers I/O Expanders Interface - I/O Expanders I/O Expanders
Technology I2C I2C; SMBus I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Port / Bus Expander Port / Bus Expander
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CD54AC240 Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD54AC240F3A - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Supply Voltage 1.5V; 3.3V; Other; 1.5,3.3,5
View Details
SN54BCT126A Quadruple Bus Buffer Gates With 3-State Outputs - 5962-9088901MCA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS26F32MQML Quad Differential Line Receivers - 5962-7802005MFA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details