Texas Instruments ONET1151L 11.3Gbps Low Power Laser Diode Driver ONET1151LRGET

Description
11.3Gbps Low Power Laser Diode Driver 24-VQFN -40 to 100
Request a Quote Datasheet
Description
11.3Gbps Low Power Laser Diode Driver 24-VQFN -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ONET1151L 11.3Gbps Low Power Laser Diode Driver - ONET1151LRGET - Texas Instruments
Dallas, TX, United States
ONET1151L 11.3Gbps Low Power Laser Diode Driver
ONET1151LRGET
ONET1151L 11.3Gbps Low Power Laser Diode Driver ONET1151LRGET
11.3Gbps Low Power Laser Diode Driver 24-VQFN -40 to 100

11.3Gbps Low Power Laser Diode Driver 24-VQFN -40 to 100

Buy Now Datasheet
Laser Drivers - 296-40427-1-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
296-40427-1-ND
Laser Drivers 296-40427-1-ND
Laser Driver IC 11.3Gbps 1 Channel 2.8V ~ 3.63V 24-VQFN (4x4)

Laser Driver IC 11.3Gbps 1 Channel 2.8V ~ 3.63V 24-VQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers - ONET1151LRGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
ONET1151LRGET
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers ONET1151LRGET
IC LASER DRV 11.3GB 3.63V 24VQFN

IC LASER DRV 11.3GB 3.63V 24VQFN

Supplier's Site
Laser Drivers - ONET1151LRGET - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Laser Drivers
ONET1151LRGET
Laser Drivers ONET1151LRGET
Laser Drivers 11.3Gbps Low Pwr Laser Diode Dvr

Laser Drivers 11.3Gbps Low Pwr Laser Diode Dvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ONET1151LRGET 296-40427-1-ND ONET1151LRGET ONET1151LRGET
Product Name ONET1151L 11.3Gbps Low Power Laser Diode Driver Laser Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers Laser Drivers
Device Type Laser Driver Laser Driver Laser Driver Laser Driver
Features RoHS RoHS
Supply Voltage 3.3V Other; 2.8V ~ 3.63V Other
Data Rate 1.13E7 kbps 1.13E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-87552012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface Transceiver IC - 710-32R2212RX-4CV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
DS26F32MQML Quad Differential Line Receivers - 5962-7802005MFA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
SN54ACT16240 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS - 5962-9201801MXA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details