Single Port, High Output Current VDSL2 and PLC Line Driver with Power Control 16-VQFN -40 to 85 Product overview: OPA2670IRGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-OPA2670IRGVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 004234-OPA2670IRGVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: VDSL2
Number of Drivers/Receivers: 1/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-VQFN-EP (4x4)
Supply Voltage - Operating: 5.5 V to 12.6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 710-OPA2670IRGVR | 004234-OPA2670IRGVR |
| Product Name | VQFN Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - OPA2670IRGVR |
| Device Type | Transceiver | Receiver |
| Features | RoHS | |
| Pd | 2000 milliwatts |