The PCA9534A is an 8-bit I²C and SMBus low-power I/O expander with interrupt output and configuration registers, designed for remote I/O expansion in microcontroller systems. It operates from 2.3 V to 5.5 V and includes 5-V tolerant I/Os, a 400-kHz I²C interface, and an open-drain active-low interrupt output. The part is available in a 16-pin TVSOP package with a body size of 5.0 mm × 4.4 mm. It features a power-on reset, latched outputs with high-current drive for LEDs, and standby current consumption of 1 μA maximum. The device supports three hardware address pins for up to eight devices on the bus and is characterized for operation from -40 °C to 85 °C.
Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-TVSOP -40 to 85
Remote 8-Bit I2C and Low-Power I/O Expander With Interrupt Output and Configuration Registers 16-TVSOP -40 to 85 Product overview: PCA9534ADGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9534ADGVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026456-PCA9534ADGVR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TVSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
I/O Expander 8 I²C, SMBus 400kHz 16-TVSOP
Interface - I/O Expanders Remote 8B I2C & Lo- Pwr I/O Expander
I/O Expander 8 I²C, SMBus 400 kHz 16-TVSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9534ADGVR | 749-PCA9534ADGVR | 026456-PCA9534ADGVR | 296-PCA9534ADGVRTR-ND | PCA9534ADGVR | PCA9534ADGVR |
| Product Name | PCA9534A Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers | Low-Power 8-bit Interface Transceiver IC | Interface - Interface - I/O Expanders - PCA9534ADGVR | I/O Expanders | Interface - I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | |||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS | RoHS |