Texas Instruments PCA9306 Dual Bi-Directional I2C-Bus and SMBus Voltage Level-Translator PCA9306YZTR

Description
Dual Bi-Directional I2C-Bus and SMBus Voltage Level-Translator 8-DSBGA -40 to 85
Request a Quote Datasheet
Description
Dual Bi-Directional I2C-Bus and SMBus Voltage Level-Translator 8-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCA9306 Dual Bi-Directional I2C-Bus and SMBus Voltage Level-Translator - PCA9306YZTR - Texas Instruments
Dallas, TX, United States
PCA9306 Dual Bi-Directional I2C-Bus and SMBus Voltage Level-Translator
PCA9306YZTR
PCA9306 Dual Bi-Directional I2C-Bus and SMBus Voltage Level-Translator PCA9306YZTR
Dual Bi-Directional I2C-Bus and SMBus Voltage Level-Translator 8-DSBGA -40 to 85

Dual Bi-Directional I2C-Bus and SMBus Voltage Level-Translator 8-DSBGA -40 to 85

Buy Now Datasheet
I2C/smbus Volt Level Translator, Dsbga-8; Ic Interface Type Texas Instruments - 33AH4636 - Newark, An Avnet Company
Chicago, IL, United States
I2C/smbus Volt Level Translator, Dsbga-8; Ic Interface Type Texas Instruments
33AH4636
I2C/smbus Volt Level Translator, Dsbga-8; Ic Interface Type Texas Instruments 33AH4636
I2C/SMBUS VOLT LEVEL TRANSLATOR, DSBGA-8; IC Interface Type:I2C, SMBus; Interface Applications:-; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Interface Case Style:DSBGA; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

I2C/SMBUS VOLT LEVEL TRANSLATOR, DSBGA-8; IC Interface Type:I2C, SMBus; Interface Applications:-; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Interface Case Style:DSBGA; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number PCA9306YZTR 33AH4636
Product Name PCA9306 Dual Bi-Directional I2C-Bus and SMBus Voltage Level-Translator I2C/smbus Volt Level Translator, Dsbga-8; Ic Interface Type Texas Instruments
Technology I2C I2C
Device Type PCA9306 Dual Bi-Directional I2C-Bus and SMBus Voltage Level-Translator Level Translator
Features RoHS RoHS
Supply Voltage 1.2V; Other; 5.5 Other; 1.2V
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details
SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs - 5962-89602012A - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221403MRA - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers