Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1604AIDR OPA1604AIDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 847564-OPA1604AIDR Series: SoundPlus™ Features: Amplifier 4 Circuit Package: Reel - TR Family Name: OPA1604 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: -296-30115-1, 296-30115-2, 296-30115-1, 296-30115-6, -OPA1604AIDR-NDR, -296-30115-1-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 847564-OPA1604AIDR Series: SoundPlus™ Features: Amplifier 4 Circuit Package: Reel - TR Family Name: OPA1604 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: -296-30115-1, 296-30115-2, 296-30115-1, 296-30115-6, -OPA1604AIDR-NDR, -296-30115-1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1604AIDR - 847564-OPA1604AIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1604AIDR
847564-OPA1604AIDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1604AIDR 847564-OPA1604AIDR
Manufacturer: Texas Instruments Win Source Part Number: 847564-OPA1604AIDR Series: SoundPlus™ Features: Amplifier 4 Circuit Package: Reel - TR Family Name: OPA1604 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: -296-30115-1, 296-30115-2, 296-30115-1, 296-30115-6, -OPA1604AIDR-NDR, -296-30115-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 847564-OPA1604AIDR
Series: SoundPlus™
Features: Amplifier 4 Circuit
Package: Reel - TR
Family Name: OPA1604
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -296-30115-1, 296-30115-2, 296-30115-1, 296-30115-6, -OPA1604AIDR-NDR, -296-30115-1-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 847564-OPA1604AIDR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1604AIDR
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Interface Transceiver IC - 702-SI32172-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
5 suppliers
Interface module - 289-621 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 29C10AJC - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; PLCC
View Details