Texas Instruments PCA9534 Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers PCA9534DW

Description
Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCA9534 Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers - PCA9534DW - Texas Instruments
Dallas, TX, United States
PCA9534 Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers
PCA9534DW
PCA9534 Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers PCA9534DW
Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-SOIC -40 to 85

Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-SOIC -40 to 85

Buy Now Datasheet
I/O Expanders - 296-33492-5-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-33492-5-ND
I/O Expanders 296-33492-5-ND
I/O Expander 8 I²C, SMBus 400kHz 16-SOIC

I/O Expander 8 I²C, SMBus 400kHz 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Low-Power 8-bit SOIC Interface Transceiver IC
749-PCA9534DW
Low-Power 8-bit SOIC Interface Transceiver IC 749-PCA9534DW
Remote 8-Bit I2C and Low-Power I/O Expander With Interrupt Output and Configuration Registers 16-SOIC -40 to 85 Product overview: PCA9534DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 8-bit, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9534DW can be used for catalog matching and distributor lookup.

Remote 8-Bit I2C and Low-Power I/O Expander With Interrupt Output and Configuration Registers 16-SOIC -40 to 85 Product overview: PCA9534DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 8-bit, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9534DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - PCA9534DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCA9534DW
I/O Expanders PCA9534DW
I/O Expander 8 I²C, SMBus 400 kHz 16-SOIC

I/O Expander 8 I²C, SMBus 400 kHz 16-SOIC

Buy Now
Sheung Wan, Hong Kong
Interface - I/O Expanders
PCA9534DW
Interface - I/O Expanders PCA9534DW
Interface - I/O Expanders Rem 8B I2C & Lo-Pwr I/O Expander

Interface - I/O Expanders Rem 8B I2C & Lo-Pwr I/O Expander

Buy Now Datasheet
I/o Expander, 8Bit, 400Khz, Soic-16; Chip Configuration Texas Instruments - 28AH4654 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 8Bit, 400Khz, Soic-16; Chip Configuration Texas Instruments
28AH4654
I/o Expander, 8Bit, 400Khz, Soic-16; Chip Configuration Texas Instruments 28AH4654
I/O EXPANDER, 8BIT, 400KHZ, SOIC-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; No. of I/O s:8I/O s; RoHS Compliant: Yes

I/O EXPANDER, 8BIT, 400KHZ, SOIC-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; No. of I/O s:8I/O s; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCA9534DW 296-33492-5-ND 749-PCA9534DW PCA9534DW PCA9534DW 28AH4654
Product Name PCA9534 Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers I/O Expanders Low-Power 8-bit SOIC Interface Transceiver IC I/O Expanders Interface - I/O Expanders I/o Expander, 8Bit, 400Khz, Soic-16; Chip Configuration Texas Instruments
Technology I2C I2C; SMBus I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Port / Bus Expander Transceiver Port / Bus Expander
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage Other; 5.5 Other; 2.3V ~ 5.5V Other; 2.3V ~ 5.5V Other; 2.3V
Unlock Full Specs
to access all available technical data

Similar Products

SN55188 Quadruple Line Driver - 5962-86889012A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details
SN55115 Dual Differential Line Receiver - 5962-88745012A-T - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details