Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers 24-VQFN -40 to 85
I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)
I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)
I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)
I2C/SMBus Interface 400kHz 5.5V 24-Pin VQFN EP T/R Product overview: PCA9535RGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400kHz, 5.5V, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9535RGER can be used for catalog matching and distributor lookup.
I/O EXPANDER, 16 BIT, 400KHZ, QFN-24; CH; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC I/O EXPANDER I2C 16B 24VQFN
Interface - I/O Expanders 16-Bit I2C & SMBus Lo-Pwr I/O Expander
I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9535RGER | 296-19548-6-ND | 749-PCA9535RGER | 29AH7033 | PCA9535RGER | PCA9535RGER | PCA9535RGER |
| Product Name | PCA9535 Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers | I/O Expanders | 400kHz 5.5V VQFN Interface Transceiver IC | I/o Expander, 16 Bit, 400Khz, Qfn-24; Ch; Msl Texas Instruments | I/O Expanders | Interface - I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | |||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 5.5 | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V |